注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.532332
10
¥2.388994
100
¥2.253769
500
¥2.126196
1000
¥2.005843
TE Connectivity RP73D2B4K53BTDF
- 收藏
- 对比
RP73D2B4K53BTDF
2460-RP73D2B4K53BTDF
电阻器
--
大陆
立即发货

4.53K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy RP73
--最小包装量--
¥
总价: ¥
RP73D2B4K53BTDF详情
TE Connectivity RP73D2B4K53BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1879260-8
TE Internal Description
RP 2B 4K53 0.1% 15PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73D2B4K53BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。