TE Connectivity RP73D2B6R04BTG
- 收藏
- 对比
RP73D2B6R04BTG
2460-RP73D2B6R04BTG
电阻器
--
大陆
立即发货

6.04 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Cut Tape Length, Resistance Class Up to 1kΩ, .25 W, Holsworthy RP73
1最小包装量--
RP73D2B6R04BTG详情
TE Connectivity RP73D2B6R04BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Cut Tape Length
TE Internal #
3-1879252-1
TE Internal Description
RP 2B 6R04 0.1% 15PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
RP73D2B6R04BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。