TE Connectivity RP73F1J162KBTDF
- 收藏
- 对比
RP73F1J162KBTDF
2460-RP73F1J162KBTDF
电阻器
--
大陆
立即发货

162K Ω, Thin Metal Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±25 ppm/°C, Solder
1最小包装量--
RP73F1J162KBTDF详情
TE Connectivity RP73F1J162KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1J 162K 0.1% 25PPM 1K RL
TE Internal #
2-1625870-6
RP73F1J162KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。