TE Connectivity RP73F1J5K62BTD
- 收藏
- 对比
RP73F1J5K62BTD
2460-RP73F1J5K62BTD
电阻器
--
大陆
立即发货

5.62K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±25 ppm/°C, Solder
1最小包装量--
RP73F1J5K62BTD详情
TE Connectivity RP73F1J5K62BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1625870-3
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
TE Internal Description
RP 1J 5K62 0.1W 0.1% 25PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
RP73F1J5K62BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。