TE Connectivity RP73F2B4R75BTD
- 收藏
- 对比
RP73F2B4R75BTD
2460-RP73F2B4R75BTD
电阻器
--
大陆
立即发货

4.75 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class Up to 1kΩ, 1 W, Holsworthy RP73
1最小包装量--
RP73F2B4R75BTD详情
TE Connectivity RP73F2B4R75BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2B 4R75 0.1% 25PPM 5K RL
TE Internal #
1-1625869-0
RP73F2B4R75BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。