TE Connectivity RP73F3A7R68FTG
- 收藏
- 对比
RP73F3A7R68FTG
2460-RP73F3A7R68FTG
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 2512, Cut Tape Length, 1 %, Thin Film, Resistance Class Up to 1kΩ, 7.68 Ω, Holsworthy RP73
1最小包装量--
RP73F3A7R68FTG详情
TE Connectivity RP73F3A7R68FTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879790-1
TE Internal Description
RP 3A 7R68 1% 25PPM CUT LENGTH
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
2512
Packaging Methodu2009
Cut Tape Length
Passive Component Toleranceu2009(%)
1
RP73F3A7R68FTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。