TE Connectivity RP73G2A12K4FTD
- 收藏
- 对比
RP73G2A12K4FTD
2460-RP73G2A12K4FTD
电阻器
--
大陆
立即发货

12.4K Ω, Thin Film, Precision Resistor Resistor, 1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .125 W, ±50 ppm/°C, Solder
1最小包装量--
RP73G2A12K4FTD详情
TE Connectivity RP73G2A12K4FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625871-7
TE Internal Description
RP 2A 12K4 1% 50PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RP73G2A12K4FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。