TE Connectivity RP73G2A18KFTD
- 收藏
- 对比
RP73G2A18KFTD
2460-RP73G2A18KFTD
电阻器
--
大陆
立即发货

18K Ω, Thin Film, Precision Resistor Resistor, 1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .125 W, Holsworthy RP73
1最小包装量--
RP73G2A18KFTD详情
TE Connectivity RP73G2A18KFTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 18K 1% 50PPM 5K RL
TE Internal #
1-1625871-4
RP73G2A18KFTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。