TE Connectivity RP73G2A330RFTD
- 收藏
- 对比
RP73G2A330RFTD
2460-RP73G2A330RFTD
电阻器
--
大陆
立即发货

330 Ω, Thin Film, Precision Resistor Resistor, 1 %, 2 Termination, Taped & Reeled, Resistance Class Up to 1kΩ, .125 W, ±50 ppm/°C, Solder
1最小包装量--
RP73G2A330RFTD详情
TE Connectivity RP73G2A330RFTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625871-2
TE Internal Description
RP 2A 330R 1% 50PPM 5K RL
Element Typeu2009
Thin Film
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
Alias #
RP73G2A330RFTN
RP73G2A330RFTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。