TE Connectivity RP73PF1E133RBTDF
- 收藏
- 对比
RP73PF1E133RBTDF
2460-RP73PF1E133RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 133 Ω, .1 W, ±25 ppm/°C
1最小包装量--
RP73PF1E133RBTDF详情
TE Connectivity RP73PF1E133RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1E 0.1W 133R 0.1% 25PPM 1K RL
TE Internal #
1-2176310-0
RP73PF1E133RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。