TE Connectivity RP73PF1E162KBTDF
- 收藏
- 对比
RP73PF1E162KBTDF
2460-RP73PF1E162KBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 162K Ω, .1 W
1最小包装量--
RP73PF1E162KBTDF详情
TE Connectivity RP73PF1E162KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176313-9
TE Internal Description
RP 1E 0.1W 162K 0.1% 25PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
Body Orientation
Straight
Termination Method
Crimp
Mounting
电缆安装
连接器类型
连接器接头和PCB插座
性别
Receptacle
触点类型
Signal
RP73PF1E162KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。