TE Connectivity RP73PF1E1K13BTDF
- 收藏
- 对比
RP73PF1E1K13BTDF
2460-RP73PF1E1K13BTDF
电阻器
--
大陆
立即发货

1.13K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .1 W, ±25 ppm/°C, Solder
1最小包装量--
RP73PF1E1K13BTDF详情
TE Connectivity RP73PF1E1K13BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1E 0.1W 1K13 0.1% 25PPM 1K RL
TE Internal #
9-2176310-9
RP73PF1E1K13BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。