TE Connectivity RP73PF1E9R53BTD
- 收藏
- 对比
RP73PF1E9R53BTD
2460-RP73PF1E9R53BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 9.53 Ω, .1 W
1最小包装量--
RP73PF1E9R53BTD详情
TE Connectivity RP73PF1E9R53BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-2176308-1
TE Internal Description
RP 1E 0.1W 9R53 0.1% 25PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73PF1E9R53BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。