TE Connectivity RP73PF1J10R2BTDF
- 收藏
- 对比
RP73PF1J10R2BTDF
2460-RP73PF1J10R2BTDF
电阻器
--
大陆
立即发货

10.2 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class Up to 1kΩ, .166 W, ±25 ppm/°C, Solder
1最小包装量--
RP73PF1J10R2BTDF详情
TE Connectivity RP73PF1J10R2BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 1J 0.166W 10R2 0.1% 25PPM 1K RL
TE Internal #
2-1625867-2
RP73PF1J10R2BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。