TE Connectivity RP73PF1J130RBTDF
- 收藏
- 对比
RP73PF1J130RBTDF
2460-RP73PF1J130RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 130 Ω, .166 W
1最小包装量--
RP73PF1J130RBTDF详情
TE Connectivity RP73PF1J130RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2176087-8
TE Internal Description
RP 1J 0.166W 130R 0.1% 25PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73PF1J130RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。