TE Connectivity RP73PF1J29R4BTDF
- 收藏
- 对比
RP73PF1J29R4BTDF
2460-RP73PF1J29R4BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0603, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 29.4 Ω, .166 W
1最小包装量--
RP73PF1J29R4BTDF详情
TE Connectivity RP73PF1J29R4BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Size Codeu2009
0603
Number of Terminationsu2009
2
TE Internal #
6-1625867-6
TE Internal Description
RP 1J 0.166W 29R4 0.1% 25PPM 1K RL
Resistor Typeu2009
精密电阻器
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
家人
Corcom Power Inlet Filters & Power Entry Modules
RP73PF1J29R4BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。