TE Connectivity RP73PF1J634RBTDF
- 收藏
- 对比
RP73PF1J634RBTDF
2460-RP73PF1J634RBTDF
电阻器
--
大陆
立即发货

634 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class Up to 1kΩ, .166 W, ±25 ppm/°C, Solder
1最小包装量--
RP73PF1J634RBTDF详情
TE Connectivity RP73PF1J634RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
TE Internal Description
RP 1J 0.166W 634R 0.1% 25PPM 1K RL
TE Internal #
9-2176087-3
RP73PF1J634RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。