TE Connectivity RP73PF2A1K18BTDF
- 收藏
- 对比
RP73PF2A1K18BTDF
2460-RP73PF2A1K18BTDF
电阻器
--
大陆
立即发货

1.18K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .25 W, ±25 ppm/°C, Solder
1最小包装量--
RP73PF2A1K18BTDF详情
TE Connectivity RP73PF2A1K18BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
TE Internal Description
RP 2A 0.25W 1K18 0.1% 25PPM 1K RL
TE Internal #
2-2176092-4
RP73PF2A1K18BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。