TE Connectivity RP73PF2A1K4BTDF
- 收藏
- 对比
RP73PF2A1K4BTDF
2460-RP73PF2A1K4BTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 1.4K Ω, .25 W
1最小包装量--
RP73PF2A1K4BTDF详情
TE Connectivity RP73PF2A1K4BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RP 2A 0.25W 1K4 0.1% 25PPM 1K RL
TE Internal #
3-2176092-0
RP73PF2A1K4BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。