TE Connectivity RP73PF2A2K74BTDF
- 收藏
- 对比
RP73PF2A2K74BTDF
2460-RP73PF2A2K74BTDF
电阻器
--
大陆
立即发货

2.74K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .25 W, Holsworthy RP73
1最小包装量--
RP73PF2A2K74BTDF详情
TE Connectivity RP73PF2A2K74BTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1625868-0
TE Internal Description
RP 2A 0.25W 2K74 0.1% 25PPM 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RP73PF2A2K74BTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。