TE Connectivity RPT-120-27/12.7-0-SP
- 收藏
- 对比
RPT-120-27/12.7-0-SP
2460-RPT-120-27/12.7-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 27 mm [1.062 in] Inner Diameter, RAYCHEM RPT-120
1最小包装量--
RPT-120-27/12.7-0-SP详情
TE Connectivity RPT-120-27/12.7-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C452154003
TE Internal Description
RPT-120-27/12.7-0-SP
Alias #
8-1201917-6
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
27u2009mmu2009[u20091.062u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
2:1
RPT-120-27/12.7-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。