TE Connectivity RQ73C1E10KBTDF
- 收藏
- 对比
RQ73C1E10KBTDF
2460-RQ73C1E10KBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0402, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 10K Ω, Holsworthy RQ73
1最小包装量--
RQ73C1E10KBTDF详情
TE Connectivity RQ73C1E10KBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RQ 0402 10K 0.1% 10PPM 1K RL
TE Internal #
3-2176361-3
RQ73C1E10KBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。