TE Connectivity RQ73C1E23K2BTD
- 收藏
- 对比
RQ73C1E23K2BTD
2460-RQ73C1E23K2BTD
电阻器
--
大陆
立即发货

23.2K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .0625 W, Holsworthy RQ73
1最小包装量--
RQ73C1E23K2BTD详情
TE Connectivity RQ73C1E23K2BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
TE Internal Description
RQ 0402 23K2 0.1% 10PPM 5K RL
TE Internal #
6-2176364-8
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RQ73C1E23K2BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。