TE Connectivity RQ73C1E2K87BTD
- 收藏
- 对比
RQ73C1E2K87BTD
2460-RQ73C1E2K87BTD
电阻器
--
大陆
立即发货

2.87K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .0625 W, Holsworthy RQ73
--最小包装量--
RQ73C1E2K87BTD详情
TE Connectivity RQ73C1E2K87BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
TE Internal Description
RQ 0402 2K87 0.1% 10PPM 5K RL
TE Internal #
8-2176363-0
RQ73C1E2K87BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。