TE Connectivity RQ73C1E432RBTD
- 收藏
- 对比
RQ73C1E432RBTD
2460-RQ73C1E432RBTD
电阻器
--
大陆
立即发货

432 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class Up to 1kΩ, .0625 W, Holsworthy RQ73
1最小包装量--
RQ73C1E432RBTD详情
TE Connectivity RQ73C1E432RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176363-1
TE Internal Description
RQ 0402 432R 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RQ73C1E432RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。