TE Connectivity RQ73C1E7K5BTD
- 收藏
- 对比
RQ73C1E7K5BTD
2460-RQ73C1E7K5BTD
电阻器
--
大陆
立即发货

7.5K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .0625 W, Holsworthy RQ73
1最小包装量--
RQ73C1E7K5BTD详情
TE Connectivity RQ73C1E7K5BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RQ 0402 7K5 0.1% 10PPM 5K RL
TE Internal #
2-2176364-1
RQ73C1E7K5BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。