TE Connectivity RQ73C1J34KBTD
- 收藏
- 对比
RQ73C1J34KBTD
2460-RQ73C1J34KBTD
电阻器
--
大陆
立即发货

34K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .15 W, Holsworthy RQ73
1最小包装量--
RQ73C1J34KBTD详情
TE Connectivity RQ73C1J34KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RQ 0603 34K 0.1% 10PPM 5K RL
TE Internal #
8-2176371-4
RQ73C1J34KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。