TE Connectivity RQ73C2A127KBTD
- 收藏
- 对比
RQ73C2A127KBTD
2460-RQ73C2A127KBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 127K Ω, Holsworthy RQ73
1最小包装量--
RQ73C2A127KBTD详情
TE Connectivity RQ73C2A127KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
TE Internal #
9-2176381-8
TE Internal Description
RQ 0805 127K 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
RQ73C2A127KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。