TE Connectivity RQ73C2A4K64BTD
- 收藏
- 对比
RQ73C2A4K64BTD
2460-RQ73C2A4K64BTD
电阻器
--
大陆
立即发货

4.64K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .2 W, Holsworthy RQ73
1最小包装量--
RQ73C2A4K64BTD详情
TE Connectivity RQ73C2A4K64BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-2176380-9
TE Internal Description
RQ 0805 4K64 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
RQ73C2A4K64BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。