TE Connectivity RQ73C2B15R4BTD
- 收藏
- 对比
RQ73C2B15R4BTD
2460-RQ73C2B15R4BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 15.4 Ω, Holsworthy RQ73
1最小包装量--
RQ73C2B15R4BTD详情
TE Connectivity RQ73C2B15R4BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2176388-9
TE Internal Description
RQ 1206 15R4 0.1% 10PPM 5K RL
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
RQ73C2B15R4BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。