TE Connectivity RQ73C2B21RBTD
- 收藏
- 对比
RQ73C2B21RBTD
2460-RQ73C2B21RBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class Up to 1kΩ, 21 Ω, Holsworthy RQ73
1最小包装量--
RQ73C2B21RBTD详情
TE Connectivity RQ73C2B21RBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
TE Internal #
3-2176388-2
TE Internal Description
RQ 1206 21R 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
RQ73C2B21RBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。