TE Connectivity RQ73C2B38K3BTD
- 收藏
- 对比
RQ73C2B38K3BTD
2460-RQ73C2B38K3BTD
电阻器
--
大陆
立即发货

38.3K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, .4 W, Holsworthy RQ73
1最小包装量--
RQ73C2B38K3BTD详情
TE Connectivity RQ73C2B38K3BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
.1
Resistor Typeu2009
精密电阻器
TE Internal Description
RQ 1206 38K3 0.1% 10PPM 5K RL
TE Internal #
4-2176391-8
RQ73C2B38K3BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。