TE Connectivity RQ73C2B51R1BTD
- 收藏
- 对比
RQ73C2B51R1BTD
2460-RQ73C2B51R1BTD
电阻器
--
大陆
立即发货

51.1 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 1206, Taped & Reeled, Resistance Class Up to 1kΩ, .4 W, Holsworthy RQ73
1最小包装量--
RQ73C2B51R1BTD详情
TE Connectivity RQ73C2B51R1BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1206
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RQ 1206 51R1 0.1% 10PPM 5K RL
TE Internal #
6-2176388-9
RQ73C2B51R1BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。