注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.119268
10
¥3.886104
100
¥3.666136
500
¥3.458614
1000
¥3.262846
TE Connectivity RQ73C2B604KBTD
- 收藏
- 对比
RQ73C2B604KBTD
2460-RQ73C2B604KBTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 1206, Taped & Reeled, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 604K Ω, Holsworthy RQ73
--最小包装量--
¥
总价: ¥
RQ73C2B604KBTD详情
TE Connectivity RQ73C2B604KBTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-2176392-4
TE Internal Description
RQ 1206 604K 0.1% 10PPM 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Taped & Reeled
RQ73C2B604KBTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。