TE Connectivity RR01F18KTB
- 收藏
- 对比
RR01F18KTB
2460-RR01F18KTB
通孔式电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 6.8 x 2.6 mm, 2 Termination, Ammo Packed, 1 %, Metal Film, Resistance Class 1kΩ – 1MΩ, 18K Ω, 1 W, ±300 ppm/°C
1最小包装量--
RR01F18KTB详情
TE Connectivity RR01F18KTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Country of Origin
China
LED Size
5mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
35 Deg Viewing Angle
RR01F18KTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。