TE Connectivity RR01J10RTB
- 收藏
- 对比
RR01J10RTB
2460-RR01J10RTB
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 6.8 x 2.6 mm, 2 Termination, Ammo Packed, 5 %, Metal Film, Resistance Class Up to 1kΩ, 10 Ω, 1 W, Neohm RR
1最小包装量--
RR01J10RTB详情
TE Connectivity RR01J10RTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879350-1
TE Internal Description
RR01 5% 10R AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
6.8 x 2.6
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
RR01J10RTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。