注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.277342
10
¥1.205039
100
¥1.136832
500
¥1.072483
1000
¥1.011771
TE Connectivity RR01J20RTB
- 收藏
- 对比
RR01J20RTB
2460-RR01J20RTB
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 6.8 x 2.6 mm, 2 Termination, Ammo Packed, 5 %, Metal Film, Resistance Class Up to 1kΩ, 20 Ω, 1 W, Neohm RR
--最小包装量--
¥
总价: ¥
RR01J20RTB详情
TE Connectivity RR01J20RTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.8 x 2.6
Resistor Typeu2009
功率电阻器
TE Internal Description
RR01 5% 20R AMMO
TE Internal #
4-1879350-8
RR01J20RTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。