TE Connectivity RR01J68KTB
- 收藏
- 对比
RR01J68KTB
2460-RR01J68KTB
电阻器
--
大陆
立即发货

68K Ω, Metal Film, Power Resistor Resistor, 5 %, 6.8 x 2.6 mm, 2 Termination, Ammo Packed, Resistance Class 1kΩ – 1MΩ, 1 W, ±300 ppm/°C, Neohm RR
1最小包装量--
RR01J68KTB详情
TE Connectivity RR01J68KTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Resistor Typeu2009
功率电阻器
TE Internal Description
RR01 5% 68K AMMO
TE Internal #
3-1879351-4
Passive Component Dimensionsu2009(mm)
6.8 x 2.6
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
RR01J68KTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。