TE Connectivity RR01J750KTB
- 收藏
- 对比
RR01J750KTB
2460-RR01J750KTB
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 6.8 x 2.6 mm, 2 Termination, Ammo Packed, 5 %, Metal Film, Resistance Class 1kΩ – 1MΩ, 750K Ω, 1 W, Neohm RR
1最小包装量--
RR01J750KTB详情
TE Connectivity RR01J750KTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
6.8 x 2.6
Resistor Typeu2009
功率电阻器
TE Internal Description
RR01 5% 750K AMMO
TE Internal #
5-1879351-9
RR01J750KTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。