TE Connectivity RR02J1R5TB
- 收藏
- 对比
RR02J1R5TB
2460-RR02J1R5TB
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 9 x 3.5 mm, 2 Termination, Ammo Packed, 5 %, Metal Film, Resistance Class Up to 1kΩ, 1.5 Ω, 2 W, Neohm RR
1最小包装量--
RR02J1R5TB详情
TE Connectivity RR02J1R5TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1879352-7
TE Internal Description
RR02 5% 1R5 AMMO
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
9 x 3.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
RR02J1R5TB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。