TE Connectivity RR03J120RTB
- 收藏
- 对比
RR03J120RTB
2460-RR03J120RTB
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 15 x 5 mm, 2 Termination, Ammo Packed, 5 %, Metal Film, Resistance Class Up to 1kΩ, 120 Ω, 3 W, Neohm RR
1最小包装量--
RR03J120RTB详情
TE Connectivity RR03J120RTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1879354-3
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
15 x 5
Resistor Typeu2009
功率电阻器
TE Internal Description
RR03 5% 120R AMMO
RR03J120RTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。