TE Connectivity RR03J1M0TB
- 收藏
- 对比
RR03J1M0TB
2460-RR03J1M0TB
电阻器
--
大陆
立即发货

1M Ω, Metal Film, Power Resistor Resistor, 5 %, 15 x 5 mm, 2 Termination, Ammo Packed, Resistance Class 1MΩ – 1GΩ, 3 W, ±300 ppm/°C, Neohm RR
1最小包装量--
RR03J1M0TB详情
TE Connectivity RR03J1M0TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
15 x 5
Resistor Typeu2009
功率电阻器
TE Internal Description
RR03 5% 1M0 AMMO
TE Internal #
5-1879355-8
RR03J1M0TB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。