TE Connectivity RR3890
- 收藏
- 对比
RR3890
2460-RR3890
无类别的
--
大陆
立即发货

Analog Panel Meter Model 007, Range 0-5 Aca, Scale 0 - 1500 Aca, Red Line 1040 Aca /Crompton Te Connectivity RR3890
1最小包装量--
RR3890详情
TE Connectivity RR3890重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
RR3890拓展信息







哦! 它是空的。