TE Connectivity RSSS5203
- 收藏
- 对比
RSSS5203
2460-RSSS5203
无类别的
--
大陆
立即发货

RSSS5203 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
RSSS5203详情
TE Connectivity RSSS5203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
RoHS
Non-Compliant
深度
80
导线/电缆直径
-17.4 mm
宽度
28
高度
28
RSSS5203拓展信息







哦! 它是空的。