TE Connectivity RT17040
- 收藏
- 对比
RT17040
2460-RT17040
继电器插座、插槽
--
大陆
立即发货

Relay Accessories Marking Tag for Electromechanical Relay
1最小包装量--
RT17040详情
TE Connectivity RT17040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Associated Relay Series
RT
Brand
TE Connectivity
Manufacturer
TE Connectivity
Part # Aliases
2-1415038-1
Mounting Styles
卡入式
Factory Pack QuantityFactory Pack Quantity
10
Unit Weight
0.019189 oz
包装
Bulk
系列
RT
应用
Use with RT7872P premium socket
子类别
Relays
界面
CAN/I2C/SCI/SPI
配件类型
标记标签
程序内存大小
1024 KB
数据总线宽度
32 Bit
产品类别
Relay Sockets & Hardware
产品
Hardware
符合标准
VDE, C-UR-US
产品类别
Relay Sockets & Hardware
宽度
6 mm
RT17040拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。