TE Connectivity RT184005
- 收藏
- 对比
RT184005
2460-RT184005
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 250 mW Coil Power Rating DC, 100 Ω Coil Resistance, SCHRACK Power PCB Relay RT1
1最小包装量--
RT184005详情
TE Connectivity RT184005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
250
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RT184005
TE Internal #
4-1393239-5
Coil Resistanceu2009(Ω)
100
RT184005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。