注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥16.522721
10
¥15.587474
100
¥14.705168
500
¥13.872798
1000
¥13.087541
TE Connectivity RT214006
- 收藏
- 对比
RT214006
2460-RT214006
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 90 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
¥
总价: ¥
RT214006详情
TE Connectivity RT214006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393239-3
TE Internal Description
RT214006
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
90
RT214006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。