注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.800878
10
¥17.736678
100
¥16.732715
500
¥15.78558
1000
¥14.892057
TE Connectivity RT314024
- 收藏
- 对比
RT314024
2460-RT314024
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
¥
总价: ¥
RT314024详情
TE Connectivity RT314024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1393239-8
TE Internal Description
RT314024
Alias #
AMPS-9-1393239-8
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
1440
RT314024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。