TE Connectivity RT314A06
- 收藏
- 对比
RT314A06
2460-RT314A06
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 1 Coil, Polarized, 400 mW Coil Power Rating DC, 90 Ω Coil Resistance, SCHRACK Power PCB Relay RT1
1最小包装量--
RT314A06详情
TE Connectivity RT314A06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393239-9
TE Internal Description
RT314A06
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 1 Coil, Polarized
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
90
RT314A06拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。