注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18.595522
10
¥17.542945
100
¥16.549948
500
¥15.613159
1000
¥14.729396
TE Connectivity RT334012
- 收藏
- 对比
RT334012
2460-RT334012
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 360 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT1
--最小包装量--
¥
总价: ¥
RT334012详情
TE Connectivity RT334012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393240-5
TE Internal Description
RT334012
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
360
RT334012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。